EN
  • EN
  • DE

CNY17F3SM

Part No CNY17F3SM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 4.17KV TRANS 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 49 Weeks
Features Optoisolator Transistor Output 4170Vrms Channel 6-SMD
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name CNY17F3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915666-CNY17F3SM
Ultra Librarian 3D Model Ultra Librarian CNY17F3SM CAD Model

Description

ON Semiconductor CNY17F3SM Optocoupler

The ON Semiconductor CNY17F3SM is a high-quality optocoupler device designed to provide effective electrical isolation between its input and output circuits. This optoelectronic component is widely used in various applications such as signal isolation, data communication, and power supply systems, where it is critical to maintain signal integrity while protecting against high voltage spikes and surges.

Key Features

  • High Isolation Voltage: The CNY17F3SM offers an isolation voltage of 5000 Vrms, which ensures that the input and output circuits are well protected from electrical disturbances.
  • Phototransistor Output: Equipped with a phototransistor, this optocoupler can efficiently convert the optical signal back into an electrical signal with high fidelity, making it ideal for digital signal transmission.
  • CTR Range: The device features a Current Transfer Ratio (CTR) range of 100% to 200%, providing a reliable and predictable response across various operating conditions.
  • Wide Operating Temperature: It can operate within a temperature range of -55°C to +100°C, which allows it to function effectively in extreme environments.
  • Surface Mount Package: The CNY17F3SM is available in a compact surface-mount package, making it suitable for high-density mounting on printed circuit boards.

Applications

The versatility of the CNY17F3SM optocoupler makes it an excellent choice for a wide array of applications, including:

  • Microprocessor input/output switching
  • Signal isolation in communication systems
  • DC motor control
  • Industrial control systems
  • Power supply regulation and monitoring

Reliability and Safety

ON Semiconductor's commitment to quality and reliability is evident in the CNY17F3SM. The device meets stringent industry standards for safety and performance, ensuring that it can be used with confidence in critical applications. Its robust design and high isolation voltage provide an additional layer of protection against electrical noise and potential damage caused by voltage transients.

In summary, the CNY17F3SM from ON Semiconductor is a dependable and efficient optocoupler that offers excellent isolation, a wide operating temperature range, and a convenient surface-mount package. It is a smart choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2797 $58.7370
505+ $0.2296 $115.9480
780+ $0.2225 $173.5500
1,075+ $0.2153 $231.4475
1,390+ $0.2081 $289.2590
1,860+ $0.1866 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess