EN
  • EN
  • DE

CNW84

Part No CNW84
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRANS OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5900Vrms
Current Transfer Ratio (Min) 0.63% @ 10mA
Current Transfer Ratio (Max) 3.20% @ 10mA
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW84
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579916-CNW84
Ultra Librarian 3D Model Ultra Librarian CNW84 CAD Model

Description

Introducing the CNW84 Optocoupler from ON Semiconductor

The CNW84 is a high-performance optocoupler device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This optoelectronic component is expertly crafted to provide electrical isolation between its input and output, safeguarding electronic systems from high voltages and noise that can disrupt or damage sensitive circuitry.

Key Features:

  • High Isolation Voltage: The CNW84 offers an impressive isolation voltage, ensuring that the input and output circuits are kept separate, thus protecting against high voltage spikes and surges.
  • Current Transfer Ratio (CTR): Equipped with a high Current Transfer Ratio, this optocoupler ensures reliable signal transfer, translating into consistent performance and dependable operation.
  • Wide Operating Temperature Range: The device is engineered to function over a broad temperature range, making it suitable for various industrial applications where environmental conditions may vary.
  • Compact Package: The CNW84 comes in a compact DIP-4 or SMD package, allowing for easy integration into a wide array of electronic systems without taking up excessive space on the PCB.
  • Regulatory Compliance: This optocoupler is compliant with relevant industry standards, ensuring compatibility and safety in its intended applications.

Applications:

The CNW84 optocoupler is a versatile component that can be used in a multitude of electronic applications. Its robust isolation capabilities make it an ideal choice for:

  • Power supply regulation and monitoring
  • Signal isolation in communication systems
  • Industrial controls and automation systems
  • Motor control circuits
  • Medical equipment requiring electrical isolation

ON Semiconductor's commitment to quality ensures that the CNW84 optocoupler is a reliable and efficient solution for designers looking to enhance the safety and performance of their electronic systems. By integrating this device into your design, you can achieve superior isolation with the confidence that comes from using a product crafted by an industry-leading semiconductor manufacturer.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess