EN
  • EN
  • DE
  • IT

CNW83

Part No CNW83
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER VDE TRANS OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5900Vrms
Current Transfer Ratio (Min) 0.4% @ 10mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 50V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW83
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579915-CNW83
Ultra Librarian 3D Model Ultra Librarian CNW83 CAD Model

Description

ON Semiconductor CNW83 Product Overview

The CNW83 from ON Semiconductor is a high-performance, versatile component designed for a wide array of applications in modern electronics. This product is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems with superior semiconductor technology.

Key Features

  • Durable Construction: The CNW83 is built to withstand the rigors of daily use in demanding environments, ensuring a long operational life and consistent performance.
  • High Efficiency: With its advanced design, the CNW83 operates with high efficiency, which can help reduce energy consumption and improve the overall performance of the device it's used in.
  • Low Power Loss: This component is engineered to minimize power loss, which is crucial for applications where power efficiency is a priority.
  • Robust Thermal Performance: The CNW83 is capable of operating within a wide temperature range, maintaining its functionality even under thermal stress.

Applications

The versatility of the CNW83 allows it to be used in various sectors, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronics
  • Telecommunications Infrastructure

Technical Specifications

The CNW83 boasts a comprehensive set of technical specifications that cater to a broad spectrum of requirements:

Parameter Value Package Type Industry Standard Operating Temperature Specified Range Compliance RoHS, Lead-Free

Overall, the CNW83 from ON Semiconductor is a testament to the company's commitment to delivering high-quality components that meet the evolving needs of the technology industry. Whether for upgrading existing systems or developing new innovations, the CNW83 is a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess