EN
  • EN
  • DE

CM1483-02DE

Part No CM1483-02DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit / FILTER LC(PI) 3NH/100PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 31MHz (Cutoff)
Attenuation Value 40dB @ 1GHz
Resistance - Channel (Ohms) 0.75
Current 30mA
Values L = 3nH, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height 0.031" (0.79mm)
Win Source Part Number 1029543-CM1483-02DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CM1483-02DE
Introduction Date May 17, 2010
ECCN EAR99
Country of Origin India
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1483-02DE CAD Model

Description

The CM1483-02DE is a highly integrated device from ON Semiconductor, designed to provide superior ESD protection for electronic components and systems. This robust component is engineered to shield sensitive circuitry from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic devices. The CM1483-02DE is an essential component for designers looking to enhance the durability and reliability of their applications in an increasingly electrified and static-prone environment.

Key Features

  • ESD Protection: The CM1483-02DE offers exceptional ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), providing peace of mind for the longevity of your products.
  • Low Capacitance: With a low loading capacitance, this component is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Channel Configuration: The device features a dual-channel layout, making it a versatile option for protecting multiple lines with a single component.
  • Compact Package: The CM1483-02DE comes in a small form factor, specifically in a SOT-23 package, which is ideal for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the CM1483-02DE is a reliable choice for critical applications where uptime is paramount.

Applications

The CM1483-02DE is well-suited for a variety of applications, including:

  • USB Interfaces
  • HDMI Ports
  • DisplayPort Interfaces
  • Other High-Speed Data Lines

In summary, the CM1483-02DE from ON Semiconductor is a high-performance ESD protection device that offers both robustness and functionality. Its ability to safeguard sensitive electronics against the destructive forces of electrostatic discharge, combined with its small package size and low impact on signal quality, makes it an excellent choice for designers and engineers looking to enhance the protection of their electronic systems.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4738 $59.2250
300+ $0.3888 $116.6400
460+ $0.3767 $173.2820
635+ $0.3645 $231.4575
820+ $0.3524 $288.9680
1,100+ $0.3159 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess