EN
  • EN
  • DE

CM1454-08CP

Part No CM1454-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI)/RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd, 3rd
Technology LC (Pi), RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 21MHz, 60MHz (Cutoff)
Attenuation Value 35dB @ 800MHz to 2.7GHz, 40dB @ 1GHz
Resistance - Channel (Ohms) 100
Current 30mA
Values R = 100 Ohms, C = 30pF, 80pF, L = 3nH
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.156" L x 0.063" W (3.96mm x 1.59mm)
Height 0.028" (0.70mm)
Win Source Part Number 1029539-CM1454-08CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1454-08CP CAD Model

Description

The CM1454-08CP from ON Semiconductor is a robust and versatile low-capacitance ESD protection array designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. This component is ideal for applications that require reliable protection without compromising signal integrity, making it a perfect choice for consumer electronics, telecommunications, and computing devices.

Key Features

  • ESD Protection: The CM1454-08CP offers exceptional ESD protection that meets IEC61000-4-2 Level 4 standards, ensuring that devices are shielded from the most severe ESD events.
  • Low Capacitance: With a low loading capacitance of just 0.6pF per channel, this component preserves signal integrity for high-speed data lines, such as USB 2.0, HDMI, and LVDS interfaces.
  • Multiple Channels: The device features eight channels of ESD protection, making it suitable for multi-line applications and providing a compact solution for space-constrained designs.
  • Bidirectional Clamping: Bidirectional transient voltage suppression ensures protection for data lines that may experience voltage surges in either direction.
  • Flow-Through Design: The CM1454-08CP's flow-through design simplifies PCB layout and reduces signal distortion by allowing signals to pass directly through the device with minimal impedance changes.

Applications

The CM1454-08CP is engineered to provide ESD protection in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Personal Computing Devices
  • Set-Top Boxes and Digital TVs
  • USB Peripherals and Interfaces

Product Specifications

ON Semiconductor's CM1454-08CP is available in a compact, lead-free package that complies with RoHS standards. The device's operating temperature range is from -40°C to +85°C, accommodating a broad spectrum of environmental conditions. Additionally, it comes with a low standby current, making it an energy-efficient choice for modern electronics.

For designers and engineers looking for a reliable ESD protection solution that does not compromise on performance, the CM1454-08CP from ON Semiconductor is an excellent option that combines high-level protection with design flexibility and efficiency.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess