EN
  • EN
  • DE

CM1453-06CP

Part No CM1453-06CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 20NH/9.5PF ESD SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features LC (Pi) EMI Filter 3rd Order Low Pass 6 Channel L = 20nH, C = 9.5pF 30 mA 15-WFBGA, WLCSP
Manufacturer ON Semiconductor
Series Praetorian®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 15-WFBGA, WLCSP
Family Name CM1453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866859-CM1453-06CP
Ultra Librarian 3D Model Ultra Librarian CM1453-06CP CAD Model

Description

Product Overview: CM1453-06CP from ON Semiconductor

The CM1453-06CP is a cutting-edge ESD protection device manufactured by ON Semiconductor, a leader in semiconductor solutions. This product is specifically designed to safeguard high-speed data lines and I/O ports against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. It is an essential component for maintaining the integrity and reliability of electronic systems in a wide range of applications.

Key Features

  • ESD Protection: Withstands ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), exceeding the IEC 61000-4-2 international standard.
  • Low Capacitance: Integrated with ultra-low loading capacitance of about 0.6pF per channel, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channels: Features six channels of ESD protection, providing a compact and efficient solution for protecting multiple data lines with a single device.
  • Low Leakage Current: Ensures minimal power consumption when idle, with a leakage current of less than 1µA at the maximum rated working voltage.
  • Robust Surge Protection: Capable of withstanding surge currents, thereby safeguarding sensitive electronic components from voltage spikes.

Applications

The CM1453-06CP is versatile and can be used in a variety of applications that require robust ESD protection. It is particularly suitable for:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3 and 1.4 ports
  • DisplayPort interfaces
  • Digital Visual Interface (DVI) ports
  • Mobile handsets and portable electronics
  • Notebook computers and peripherals

Package and Quality

The CM1453-06CP is provided in a compact Pb-free, RoHS-compliant, SOT-563 package. This small footprint makes it suitable for space-constrained applications. ON Semiconductor is committed to the highest quality standards and ensures that the CM1453-06CP meets stringent reliability criteria for ESD protection devices.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess