EN
  • EN
  • DE

CM1422-03CS

Part No CM1422-03CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242532-CM1422-03CS
Popularity Low
Supply and Demand Status Sufficient
Family Name CM1422
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1422-03CS CAD Model

Description

The CM1422-03CS from ON Semiconductor is a cutting-edge EMI filter array with integrated ESD protection, designed to provide a comprehensive solution for electronic devices susceptible to electromagnetic interference and electrostatic discharge. This component is particularly suited for high-speed data lines and ports, such as USB, HDMI, and others that require both filtering and protection to ensure reliability and performance.

Key Features

  • Integrated ESD Protection: The CM1422-03CS incorporates ESD protection that meets IEC 61000-4-2 Level 4 standards, ensuring robust defense against electrostatic discharges.
  • Low Channel Capacitance: With a low channel input capacitance, this device is ideal for preserving signal integrity in high-speed applications without compromising data throughput.
  • High Cut-off Frequency: The high cut-off frequency allows the CM1422-03CS to effectively filter out unwanted EMI/RFI noise while maintaining signal fidelity for high-speed interfaces.
  • Array Configuration: The device features multiple channels in an array configuration, making it a compact and efficient solution for protecting several data lines simultaneously.
  • Small Package Size: The CM1422-03CS comes in a small package, making it suitable for space-constrained applications where board real estate is at a premium.

Applications

The ON Semiconductor CM1422-03CS is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Personal Computers and Laptops
  • Consumer Electronics
  • High-Speed Data Interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1422-03CS is no exception. Manufactured to the highest standards, this product offers reliable performance over a wide temperature range, making it suitable for a variety of challenging environments. With the CM1422-03CS, designers can ensure their electronic devices are protected against common electrical threats, maintaining both the functionality and longevity of the product.

For detailed specifications, technical datasheets, and more information on the CM1422-03CS, visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,006 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess