EN
  • EN
  • DE

CM1419-02CP

Part No CM1419-02CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 3NH/117PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 22MHz (Cutoff)
Attenuation Value 30dB @ 1GHz
Resistance - Channel (Ohms) 0.28
Current 500mA
Values L = 3nH, C = 117pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.028" (0.70mm)
Win Source Part Number 202624-CM1419-02CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1419-02CP CAD Model

Description

The CM1419-02CP from ON Semiconductor is a cutting-edge solution designed for the robust protection of high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly suited for applications that require high levels of signal integrity and reliability, making it an essential component in the design of modern electronic systems.

Key Features

  • ESD Protection: The CM1419-02CP offers exceptional ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), safeguarding sensitive circuitry from static damage.
  • Low Capacitance: With ultra-low capacitance design, this device ensures minimal signal distortion on high-speed data lines, maintaining signal integrity for applications such as USB 2.0, HDMI, and other high-speed serial interfaces.
  • Compact Form Factor: Housed in a space-saving SOT-563 package, the CM1419-02CP is ideal for portable and space-constrained applications, without compromising on performance.
  • Low Clamping Voltage: It provides a low clamping voltage during transient events, offering enhanced protection for sensitive electronics against voltage spikes.
  • Multiple Channel Protection: This component is capable of protecting two data line pairs or four data lines, making it versatile for a range of applications.

Applications

The CM1419-02CP is designed to integrate seamlessly into a variety of electronic systems. Its primary applications include:

  • Mobile Phones and Smart Devices
  • Laptops and Portable Electronics
  • USB Hubs, Peripherals, and Accessories
  • High-Speed Data Line Interfaces
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The CM1419-02CP is manufactured with this commitment in mind, ensuring that it meets the stringent requirements for performance and durability in the field. This product is a testament to ON Semiconductor's dedication to providing top-tier protection solutions for today's electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5015 $60.1800
285+ $0.4116 $117.3060
435+ $0.3987 $173.4345
600+ $0.3858 $231.4800
775+ $0.3730 $289.0750
1,040+ $0.3344 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess