EN
  • EN
  • DE

CM1416-03CP

Part No CM1416-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 2 OHM/117PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 21MHz (Cutoff)
Attenuation Value 30dB @ 1GHz
Resistance - Channel (Ohms) 2
Values R = 2 Ohms, C = 117pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.054" L x 0.039" W (1.37mm x 1.00mm)
Height 0.028" (0.70mm)
Win Source Part Number 050357-CM1416-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1416-03CP CAD Model

Description

ON Semiconductor CM1416-03CP Product Overview

The CM1416-03CP is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This device is part of ON Semiconductor's extensive portfolio of protection products and is specifically tailored for applications that demand robust defense against ESD without compromising signal integrity.

Key Features

  • ESD Protection: The CM1416-03CP offers excellent ESD protection, meeting the IEC61000-4-2 standard. It can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), providing a high level of defense for sensitive electronic components.
  • Low Capacitance: With a low loading capacitance of just 0.8pF per I/O, this device ensures minimal signal distortion, making it ideal for protecting high-speed data lines without affecting performance.
  • Multi-Line Protection: This component is designed to protect up to three lines, making it a versatile solution for safeguarding multiple data or signal lines with a single device.
  • Small Form Factor: The CM1416-03CP comes in a compact SOT-23-6 package, which is suitable for space-constrained applications, allowing designers to incorporate ESD protection without significant impact on the overall design footprint.

Applications

The CM1416-03CP is an ideal choice for a wide range of applications that require reliable ESD protection for high-speed data lines. These include:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile and portable devices
  • Notebook and desktop computers
  • Set-top boxes and digital TVs

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the CM1416-03CP is no exception. It is manufactured using the latest semiconductor technologies, ensuring high reliability and consistency in protection capabilities. The device's performance is characterized by fast response times to ESD strikes, preserving the integrity of the protected circuitry.

In summary, the CM1416-03CP from ON Semiconductor is a highly effective solution for ESD protection in high-speed data applications. Its combination of low capacitance, multi-line protection, and a small package make it an excellent choice for designers looking to enhance the resilience of their electronic systems against ESD events.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,694 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess