EN
  • EN
  • DE

CM1293A-02SO

Part No CM1293A-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9.9VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3.3V
Max Clamping Voltage 9.9V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1029533-CM1293A-02SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1293A-02SO CAD Model

Description

The CM1293A-02SO from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) protection device, designed to safeguard high-speed data lines and I/O ports from the potentially damaging effects of electrostatic discharge. This component is a perfect fit for modern electronics where data integrity and protection against transient voltage spikes are critical.

Key Features

  • Low Capacitance: This device boasts an ultra-low loading capacitance of just 0.6 pF per I/O, which is ideal for preserving signal integrity in high-speed applications.
  • Dual-Line Protection: The CM1293A-02SO provides protection for two lines, making it an efficient choice for compact circuit designs.
  • ESD Protection: With the capability to withstand ESD events exceeding the IEC 61000-4-2 Level 4 standard, this device offers robust protection against surges up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Small Package Size: Enclosed in a small SOT-23 package, the CM1293A-02SO minimizes the PCB space required, which is vital for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The CM1293A-02SO is designed to provide ESD protection in a variety of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Mobile Handsets and Portable Electronics
  • Digital Cameras and Personal Media Devices
  • Notebook Computers and PDAs
  • Other High-Speed Data Interface Protection

Quality and Reliability

ON Semiconductor, a recognized leader in the semiconductor industry, ensures that the CM1293A-02SO meets the highest quality and reliability standards. Customers can trust the performance and durability of this ESD protection device to maintain the integrity and longevity of their electronic products.

Conclusion

In conclusion, the CM1293A-02SO from ON Semiconductor is an exemplary solution for designers looking to incorporate robust ESD protection without compromising on signal quality or board space. Its combination of features makes it a versatile component suitable for a wide range of high-speed data applications.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1629 $57.8295
865+ $0.1337 $115.6505
1,340+ $0.1295 $173.5300
1,845+ $0.1254 $231.3630
2,385+ $0.1212 $289.0620
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess