EN
  • EN
  • DE

CM1220-04CP

Part No CM1220-04CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 9VC 5CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
Max Clamping Voltage 9V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 5-WLCSP (0.96x1.33)
Win Source Part Number 1029525-CM1220-04CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1220-04CP CAD Model

Description

ON Semiconductor CM1220-04CP - ESD Protection Device

The CM1220-04CP from ON Semiconductor is a high-performance, low-capacitance device designed to provide robust electrostatic discharge (ESD) protection for electronic components. This versatile protection device is ideal for safeguarding high-speed data lines and other sensitive circuits in a wide range of applications, from consumer electronics to industrial systems.

Key Features:

  • ESD Protection: The CM1220-04CP offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4). It can withstand ESD strikes of ±8 kV contact and ±15 kV air discharge, ensuring the safety and longevity of connected components.
  • Low Capacitance: With a typical capacitance of just 0.6 pF per channel, this device ensures signal integrity is maintained, making it suitable for protecting high-speed data lines without compromising performance.
  • Multi-Channel Configuration: The CM1220-04CP features a 4-channel configuration, providing simultaneous protection for multiple data or signal lines with a single compact component.
  • Small Package Size: Encased in a space-saving SOT-23-6 package, the CM1220-04CP is optimized for applications where board space is at a premium.
  • Low Leakage Current: The device boasts a low leakage current, typically less than 1 μA, which contributes to reduced power consumption and improved energy efficiency in electronic systems.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for use in various environmental conditions.

Applications:

The CM1220-04CP is designed for use in a variety of applications where ESD protection is critical. These include USB interfaces, HDMI and DisplayPort connections, mobile phones, portable electronics, and other high-speed data interfaces. Its low-profile design and high level of protection make it an essential component for designers looking to enhance the durability and reliability of their electronic products.

Conclusion:

ON Semiconductor's CM1220-04CP is a top choice for engineers and designers seeking a reliable ESD protection solution. With its low capacitance, multi-channel protection, and compact form factor, it provides a powerful shield against ESD events without compromising the performance of the protected circuits. It is a testament to ON Semiconductor's commitment to delivering high-quality protection devices that meet the demands of modern electronic applications.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2323 $116.1500
775+ $0.2250 $174.3750
1,065+ $0.2178 $231.9570
1,375+ $0.2104 $289.3000
1,840+ $0.1887 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,400 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess