EN
  • EN
  • DE

CM1219-05SE

Part No CM1219-05SE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 94410-CM1219-05SE
Ultra Librarian 3D Model Ultra Librarian CM1219-05SE CAD Model

Description

CM1219-05SE - ESD Protection Device

The CM1219-05SE from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is an essential addition to any system where data integrity and device reliability are paramount.

Key Features

  • High ESD Protection: The CM1219-05SE offers robust ESD protection exceeding IEC 61000-4-2 Level 4 standards, withstanding ESD events of ±8kV contact discharge, ensuring the safety of your sensitive electronic equipment.
  • Low Capacitance: With a low loading capacitance of typically 0.6pF per channel, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multiple Channels: This device features a 5-channel configuration, making it suitable for applications such as USB 2.0, HDMI, and other high-speed data interfaces that require multiple lines of defense against ESD.
  • Small Package: The CM1219-05SE comes in a compact, space-saving SOT-23-6 package, which is perfect for applications where board space is at a premium.
  • Low Clamping Voltage: It offers a low clamping voltage, which activates rapidly upon detecting a transient voltage spike, thereby providing immediate protection to downstream components.

Applications

The CM1219-05SE is suitable for a wide range of applications that require reliable ESD protection. It is commonly used in:

  • Portable Electronics
  • Computer Peripherals
  • Consumer Electronics
  • Mobile Handsets
  • MP3 Players
  • Digital Cameras
  • USB Interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM1219-05SE is no exception. Each device is rigorously tested to meet high standards, ensuring that they perform to specifications in a variety of conditions and applications.

Whether you're designing a new system or upgrading an existing one, the CM1219-05SE from ON Semiconductor offers the protection and performance you need to maintain system integrity and prolong the life of your electronic products.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1940 $61.1640
14+ $8.3645 $117.1030
22+ $8.1023 $178.2506
30+ $7.8413 $235.2390
39+ $7.5803 $295.6317
51+ $6.7960 $346.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess