EN
  • EN
  • DE

CM1213-04MS

Part No CM1213-04MS
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1, 2, 4, 6 and 8-Channel Low Capacitance ESD Protection Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242497-CM1213-04MS
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1213-04MS CAD Model

Description

The ON Semiconductor CM1213-04MS is a state-of-the-art, multi-line low capacitance ESD (Electrostatic Discharge) protection array designed to safeguard high-speed data interfaces from harmful ESD strikes. This robust component is a perfect fit for applications that demand minimal signal distortion and low insertion loss, making it an ideal choice for protecting systems with stringent signal integrity requirements.

Key Features

  • ESD Protection: Offers superior ESD protection, capable of withstanding ESD events exceeding the IEC 61000-4-2 (Level 4) standard, ensuring the safety and longevity of sensitive electronic components.
  • Low Capacitance: Features ultra-low capacitance (typically 0.5pF), which is essential for maintaining signal integrity in high-speed applications such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Multi-Line Protection: Designed to protect up to four data or transmission lines simultaneously, providing a compact and efficient solution for modern electronic devices.
  • Small Package Size: Available in a space-saving SOT-23-6 package, making it suitable for use in portable electronics where PCB real estate is at a premium.

Applications

The CM1213-04MS is versatile and can be used in a variety of applications, including:

  • USB 2.0 Power and Data Line Protection
  • HDMI 1.3, 1.4, and 2.0 Interface Protection
  • Gigabit Ethernet Port Protection
  • Mobile Handsets and Portable Electronics
  • Notebook Computers and Peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CM1213-04MS is no exception. This product is manufactured using industry-leading techniques, ensuring that it meets the rigorous standards required for commercial and industrial applications. It is a testament to ON Semiconductor's dedication to providing components that excel in performance and dependability.

For system designers and engineers looking for ESD protection solutions that do not compromise on speed or space, the CM1213-04MS from ON Semiconductor is an excellent choice. Its combination of high-level ESD protection, low capacitance, and compact form factor make it a highly effective and reliable component for safeguarding sensitive electronic systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess