EN
  • EN
  • DE

CAV24C16WE-GT3

Part No CAV24C16WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAV24C16WEGT3, CAV24C16WE-GT3OSTR, CAV24C16WE-GT3OSCT, CAV24C16WE-GT3OSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865847-CAV24C16WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C16WE-GT3 CAD Model

Description

ON Semiconductor CAV24C16WE-GT3 EEPROM

The CAV24C16WE-GT3 is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor, designed to provide a reliable and efficient data storage solution. This device is ideal for applications that require low-power and high-endurance non-volatile memory storage.

Key Features:

  • Memory Size: 16 Kbits (2 Kbytes) of storage capacity, allowing ample space for calibration data, device configuration, and ID storage.
  • Interface: I²C (2-wire) serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: Wide range of operating voltages from 1.7V to 5.5V, which allows for flexible integration into various system designs without the need for level shifters.
  • Write Cycle Time: Fast write cycle times of 5 ms typical, ensuring quick data storage and minimizing delay in write operations.
  • Endurance: High endurance with 1 million write cycles per byte and data retention of 100 years, ensuring the reliability and longevity of stored data.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: Available in an 8-pin TSSOP package, which provides a compact footprint for space-constrained applications.

Applications:

The CAV24C16WE-GT3 is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Portable devices
  • Healthcare and medical equipment
  • Smart meters and IoT devices

With its robust design and flexible features, the CAV24C16WE-GT3 EEPROM from ON Semiconductor is an excellent choice for designers looking for a non-volatile memory solution that offers both reliability and ease of integration into their systems.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5115 $51.1500
240+ $0.4197 $100.7280
370+ $0.4066 $150.4420
510+ $0.3935 $200.6850
660+ $0.3803 $250.9980
880+ $0.3410 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess