ON Semiconductor CAV24C02YE-GT3 EEPROM
The ON Semiconductor CAV24C02YE-GT3 is a high-performance, 2-Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device that provides robust data storage solutions for a wide range of applications. This EEPROM device is designed for optimal efficiency and reliability, making it an excellent choice for designers looking to enhance their systems with non-volatile memory storage.
Key Features
- Memory Size: 2-Kilobits (256 x 8) providing ample space for data storage and configuration parameters.
- Interface: I²C (Inter-Integrated Circuit) Serial Interface, which is widely used and ensures easy integration into most microcontroller-based systems.
- Operating Voltage: Wide range of 1.7V to 5.5V, making it versatile for both low and standard voltage operations.
- Write Cycle Time: Fast write cycle times of 5 ms max, ensuring quick data storage and minimal system delays.
- Endurance: High endurance with 1 Million write cycles and 100-year data retention, guaranteeing long-term reliability.
- Package: The device comes in a compact 8-pin TSSOP package, which is ideal for space-constrained applications.
Applications
The CAV24C02YE-GT3 is suitable for a variety of applications that require low-power and high-reliability memory storage. These include:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Cards
Performance and Quality
ON Semiconductor is known for its commitment to quality, and the CAV24C02YE-GT3 is no exception. It operates across a wide temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions. Additionally, the device's low standby current makes it an energy-efficient choice for battery-operated devices.
In conclusion, the CAV24C02YE-GT3 from ON Semiconductor is a robust, high-endurance EEPROM that offers designers a reliable and flexible non-volatile memory solution. Whether it's for calibration data, device configuration, or small application storage, this EEPROM is designed to meet the needs of a multitude of electronic applications.