EN
  • EN
  • DE

CAT9552HV6I-GT2

Part No CAT9552HV6I-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 25MA 24TQFN / LED Driver IC 16 Output Linear Dimming 25mA 24-TQFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 2.3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 25mA
Frequency 400Hz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number CAT9552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT9552HV6I-GT2-ONTR,ONSONSCAT9552HV6I-GT2
Standard Package 2,000
Win Source Part Number 1006333-CAT9552HV6I-GT2
Ultra Librarian 3D Model Ultra Librarian CAT9552HV6I-GT2 CAD Model

Description

ON Semiconductor CAT9552HV6I-GT2: High-Voltage 16-Bit I/O Expander

The CAT9552HV6I-GT2 is a sophisticated 16-bit I/O expander from ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to provide additional I/O capabilities to microcontrollers over a two-wire I²C serial interface, making it an ideal solution for applications with limited GPIOs. The CAT9552HV6I-GT2 is particularly suitable for use in automotive, industrial, and consumer electronics where extended I/O is required.

Featuring an operating voltage range of 2.3V to 5.5V, the CAT9552HV6I-GT2 is versatile and can support a wide array of applications. Each I/O can be configured as an input or output, giving designers flexibility in their system design. The outputs are capable of driving up to 25 mA (sink) and 10 mA (source), allowing them to directly drive LEDs or interface with other digital components.

The device's high-voltage tolerance ensures robust performance and resilience in harsh electrical environments, which is critical for automotive and industrial applications. Additionally, the CAT9552HV6I-GT2 boasts an extended temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

ON Semiconductor's CAT9552HV6I-GT2 also features an interrupt output which can be configured to alert the host controller of input changes, thereby reducing the need for continuous polling and enabling more efficient power management in battery-operated devices. The expander's built-in power-on reset function ensures that the I/Os are initialized to a known state upon power-up.

To accommodate design flexibility, the CAT9552HV6I-GT2 comes in a TSSOP-24 package, which is ideal for space-constrained applications. Its compatibility with I²C fast-mode (400 kHz) and SMBus allows for seamless integration into existing designs without requiring significant changes to communication protocols or infrastructure.

In summary, the CAT9552HV6I-GT2 from ON Semiconductor is a high-performance, robust, and versatile I/O expander that provides a cost-effective and space-efficient way to expand the I/O capabilities of microcontroller-based systems in a wide range of applications.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess