EN
  • EN
  • DE

CAT93C56VI-1.8-GT3

Part No CAT93C56VI-1.8-GT3
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239954-CAT93C56VI-1.8-GT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C56VI-1.8-GT3 CAD Model

Description

ON Semiconductor CAT93C56VI-1.8-GT3 Microchip Overview

The CAT93C56VI-1.8-GT3 is a high-performance, 2K-bit Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor. Designed with precision and reliability in mind, it is an ideal component for advanced microcontroller-based systems requiring efficient data storage and retrieval. Built with a robust serial interface, this EEPROM provides designers with a flexible and space-efficient memory solution.

Key Features

  • Memory Size: 2 Kbits (256 x 8 or 128 x 16 bits)
  • Operating Voltage: 1.8V to 5.5V, providing compatibility with a wide range of low-voltage applications
  • Organization: User-selectable word size (x8 or x16)
  • Communication: Industry-standard 3-wire serial interface for seamless integration
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling efficient data management
  • Endurance: High endurance of 1,000,000 program/erase cycles, ensuring data reliability and longevity
  • Data Retention: Guaranteed data retention for 100 years, providing long-term data storage security
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for challenging environments
  • Packaging: Available in an 8-pin TSSOP package, catering to space-constrained applications
  • Lead-Free: The device is lead-free and RoHS compliant, minimizing environmental impact

Applications

The CAT93C56VI-1.8-GT3 EEPROM is versatile and can be used in a variety of applications, such as:

  • Portable consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Wireless products and IoT devices

Quality and Support

ON Semiconductor is known for its commitment to quality and reliability. The CAT93C56VI-1.8-GT3 EEPROM is no exception, backed by rigorous testing and quality control processes. Additionally, ON Semiconductor provides comprehensive technical support for product integration and troubleshooting, ensuring a smooth design-in process for engineers and product developers.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess