The CAT93C46S-26690T is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor. This memory module is part of the Microchip Technology Inc.'s family of EEPROMs that provide efficient non-volatile data storage. It can be used in a wide range of applications, from small consumer electronics to sophisticated industrial equipment.
This particular model, the CAT93C46S-26690T, offers a storage capacity of 1 Kbit, with an organization of 64 x 16 bits. It operates on a wide voltage range, typically from 1.8V to 5.5V, making it versatile for various circuit designs. The low-power design ensures minimal power consumption, which is crucial for battery-operated devices.
The CAT93C46S-26690T features a self-timed write cycle with auto-clear and a hardware write protect pin for additional data security. The write cycle is completed within 5 ms, and the device guarantees a minimum of 1 million write cycles and data retention of 100 years, ensuring reliability and longevity of the stored data.
Communication with the EEPROM is established through a simple and efficient SPI (Serial Peripheral Interface) bus, which is known for its speed and ease of use. The device supports both the standard SPI modes (0,0 and 1,1), allowing for flexibility in integration with microcontrollers and other digital systems.
The CAT93C46S-26690T is available in various packages, including the 8-lead SOIC, which is widely used in the industry. This makes it easy to integrate into existing designs without the need for significant board changes. ON Semiconductor's commitment to quality means that this EEPROM device is manufactured to the highest standards, ensuring consistent performance and reliability for your critical data storage needs.
Whether you are designing a small wearable device or a large industrial control system, the CAT93C46S-26690T from ON Semiconductor is an excellent choice for your non-volatile memory requirements, providing a combination of performance, reliability, and ease of use.