EN
  • EN
  • DE

CAT8801MTB-GT3

Part No CAT8801MTB-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description VOLTAGE SUP LOW CURRENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1027825-CAT8801MTB-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT8801MTB-GT3 CAD Model

Description

ON Semiconductor CAT8801MTB-GT3 Product Overview

The CAT8801MTB-GT3 from ON Semiconductor is a high-performance, integrated circuit designed to cater to the demanding needs of modern electronic applications. This versatile product is an excellent choice for designers looking for a reliable and efficient solution for their power management requirements.

Key Features

  • High Efficiency: The CAT8801MTB-GT3 is engineered to provide optimal power efficiency, which helps to reduce heat dissipation and extend battery life in portable applications.
  • Compact Size: Its small form factor is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Versatility: Suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.
  • Durability: Built with ON Semiconductor's commitment to quality, the CAT8801MTB-GT3 is designed to withstand the rigors of daily use in various environments.

Applications

The CAT8801MTB-GT3's flexible nature makes it well-suited for multiple applications, such as:

  • Power Supply Regulation: It can be used to regulate voltage and current in power supplies, ensuring stable operation of electronic devices.
  • Battery Management: Its efficiency makes it an excellent choice for managing and extending battery life in portable devices.
  • LED Lighting: The IC can be utilized in LED lighting systems, providing precise control over light output while maintaining energy efficiency.
  • Automotive Electronics: It is robust enough to be used in automotive electronics, where reliability and performance are critical.

Technical Specifications

The CAT8801MTB-GT3 boasts impressive technical specifications that make it a standout product:

  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability across different environments.
  • Package Type: The device comes in a user-friendly package that simplifies the assembly process and integration into various systems.
  • Quality Assurance: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the CAT8801MTB-GT3 meets strict quality standards.

In conclusion, the CAT8801MTB-GT3 from ON Semiconductor is a top-tier integrated circuit that offers efficiency, compactness, and versatility. Whether it's for power regulation, battery management, LED lighting, or automotive electronics, this IC is an excellent choice for designers seeking performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess