EN
  • EN
  • DE

CAT872-15ULGT3

Part No CAT872-15ULGT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Dual Input Reset Generator / Processor Supervisor 1 Active Low/Open Drain 6-Pin ULLGA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239919-CAT872-15ULGT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT872
Introduction Date October 12, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT872-15ULGT3 CAD Model

Description

The CAT872-15ULGT3 is a high-performance voltage supervisor device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to monitor the voltage levels in digital systems and ensure that they remain within specified thresholds, thereby providing a reliable safeguard against power failures or anomalies that could potentially cause system malfunctions or data loss.

Key Features

  • Precision Monitoring: The CAT872-15ULGT3 offers precise voltage monitoring capabilities, ensuring that your system operates within safe voltage levels at all times.
  • Programmable Reset Thresholds: This device allows for programmable reset threshold voltages, making it adaptable to various applications and system requirements.
  • Low Power Consumption: Designed for efficiency, the CAT872-15ULGT3 consumes minimal power, which is crucial for battery-operated and energy-sensitive applications.
  • Wide Operating Temperature Range: It operates reliably across a broad temperature range, making it suitable for industrial and automotive environments.
  • Multiple Package Options: The device is available in several package types, providing flexibility for different design layouts and space constraints.

Applications

The CAT872-15ULGT3 is versatile and can be used in a variety of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication and Networking Devices
  • Data Storage Systems

Technical Specifications

Parameter Value
Supply Voltage Range 1.0 V to 10.0 V
Reset Threshold Voltage 1.5 V (typical)
Operating Temperature -40°C to +125°C
Package Type SOT-23, TO-92, etc.

With its robust feature set and ON Semiconductor's commitment to quality, the CAT872-15ULGT3 is an excellent choice for designers looking to incorporate a reliable voltage supervisor into their systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess