EN
  • EN
  • DE

CAT824RTDI-GT3

Part No CAT824RTDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description System Supervisory Voltage Reset with Watchdog and Manual Reset / Processor Supervisor 2.63V 1 Active High/Active Low/Push-Pull 5-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239915-CAT824RTDI-GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT824
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT824RTDI-GT3 CAD Model

Description

The CAT824RTDI-GT3 from ON Semiconductor is a high-performance, precision voltage supervisor designed to ensure the reliability and proper functioning of microprocessor (µP) systems. This compact device is an essential component for a variety of applications where it is critical to monitor the power supply voltage levels to safeguard the system against improper operations due to undesirable voltage fluctuations.

Key Features

  • Precision Monitoring: With its tight monitoring threshold accuracy (±1.5%), the CAT824RTDI-GT3 ensures that the system operates within the specified voltage range, providing a reliable safeguard against potential issues caused by voltage variations.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for battery-operated devices where power conservation is a priority.
  • Reset Signal: It generates a reset signal whenever the monitored voltage falls below the factory-programmed threshold. The reset signal remains active until the voltage recovers to an acceptable level, ensuring the system has stabilized before normal operation resumes.
  • Versatile Voltage Thresholds: The device comes with factory-programmed threshold options that cater to a wide range of applications, providing flexibility in system design.
  • Manual Reset Feature: An additional manual reset function allows for system resets to be triggered on demand, providing an extra layer of control for system maintenance or troubleshooting.

Applications

The CAT824RTDI-GT3 is ideal for use in various applications, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Embedded systems
  • Industrial controllers
  • Automotive systems

Product Specifications

The CAT824RTDI-GT3 operates over a wide voltage range and comes in a compact 5-pin SOT-23 package. It has an operating temperature range of -40°C to +85°C, making it suitable for challenging environmental conditions. The device is also characterized for operation from a 1.2V to 5.0V supply voltage, providing versatility for different system requirements.

With its robust feature set and ON Semiconductor's commitment to quality, the CAT824RTDI-GT3 is a reliable choice for systems that require precise voltage supervision to maintain performance and stability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess