EN
  • EN
  • DE

CAT823RTDI

Part No CAT823RTDI
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231+
Reference case SOT23-5
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713908-CAT823RTDI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT823RTDI CAD Model

Description

The CAT823RTDI is a highly reliable supervisory circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This precision voltage monitoring device is an essential component for systems that require voltage supervision to ensure stable and secure operation.

Key Features

  • Precision Monitoring: The CAT823RTDI offers precise monitoring of power supply voltages, ensuring systems operate within their specified voltage ranges for optimal performance.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Reset Signal: It provides a reset signal to the host processor when it detects a voltage that is out of the predefined threshold, thus preventing system malfunction.
  • Programmable Delay: The reset timeout period is programmable, allowing designers to customize the delay to suit various system requirements.
  • High Accuracy: The device features a high threshold accuracy of ±1.5%, which is critical for systems that cannot tolerate voltage deviations.

Applications

The CAT823RTDI is widely used in a variety of applications, including:

  • Microprocessor and Microcontroller Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems
  • Intelligent Instruments

Technical Specifications

With a broad operating voltage range and low supply current, the CAT823RTDI is suitable for monitoring 3V, 3.3V, and 5V power supplies. The device is available in a compact SOT-23 package, making it ideal for space-constrained applications. It also features built-in hysteresis to prevent false reset signals due to transient conditions, ensuring reliable and consistent operation.

ON Semiconductor's commitment to quality means that the CAT823RTDI is designed for longevity and durability, making it a trustworthy choice for critical system monitoring tasks. By incorporating this supervisory circuit into your design, you can enhance system reliability, prevent data loss, and reduce the risk of damage due to irregular voltage levels.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4297 $58.0095
330+ $0.3534 $116.6220
510+ $0.3419 $174.3690
700+ $0.3315 $232.0500
905+ $0.3199 $289.5095
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess