EN
  • EN
  • DE

CAT812RTBI-GT3

Part No CAT812RTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PP ACT HI SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 202242-CAT812RTBI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT812RTBI-GT3 CAD Model

Description

ON Semiconductor CAT812RTBI-GT3 Voltage Supervisor IC

The ON Semiconductor CAT812RTBI-GT3 is a highly reliable, precision voltage supervisor device designed to maintain system integrity by monitoring the supply voltage of digital systems. This compact component is an essential part of many electronic applications, ensuring that microprocessors, microcontrollers, and other digital systems reset properly during a power loss or drop in voltage.

Featuring a 4.38V threshold voltage, the CAT812RTBI-GT3 provides a robust solution for systems that require a precise monitoring voltage level. Its tight precision of ±1.5% ensures accurate voltage detection, which is critical for sensitive electronics that can be disrupted by even small deviations in power supply.

The device comes in a small, 3-pin SOT-23 package, making it an ideal choice for space-constrained applications. Despite its compact size, it does not compromise on performance, offering low power consumption and a wide operating temperature range from -40°C to +85°C, which allows for deployment in various environments and conditions.

One of the key features of the CAT812RTBI-GT3 is its active-low, push-pull reset output. This output type provides a quick and decisive signal that can directly interface with other components in the system without the need for additional buffering. The active-low configuration ensures that the reset signal is asserted (logic low) whenever the monitored voltage falls below the threshold, providing an immediate response to voltage dips.

Additionally, the device has a built-in delay time of 140ms (minimum), which prevents false triggering due to transient voltage fluctuations. This delay ensures that the system only resets when necessary, avoiding unnecessary interruptions to system operation.

With its high accuracy, low power consumption, and compact form factor, the CAT812RTBI-GT3 from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and stability of their digital systems. Its ease of integration into existing designs, along with its robust feature set, makes it a versatile component for a wide range of applications, from consumer electronics to industrial control systems.

Overall, the CAT812RTBI-GT3 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8787 $59.5148
10+ $12.2084 $122.0840
15+ $11.8272 $177.4080
21+ $11.4461 $240.3681
27+ $11.0637 $298.7199
35+ $9.9191 $347.1685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess