EN
  • EN
  • DE

CAT811LTBI-T3

Part No CAT811LTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.63V SOT143-4 / Processor Supervisor 4.63V 1 Active Low/Push-Pull 4-Pin SOT-143 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143
Win Source Part Number 771209-CAT811LTBI-T3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT811
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT811LTBI-T3 CAD Model

Description

ON Semiconductor CAT811LTBI-T3 Voltage Supervisor IC

The ON Semiconductor CAT811LTBI-T3 is a precision voltage supervisor device designed to enable systems to monitor their own supply voltages. This is essential for applications that require a high level of reliability and operational stability. The CAT811LTBI-T3 is part of ON Semiconductor's portfolio of microprocessor supervisory circuits, providing a robust solution for monitoring power supply conditions in digital systems.

This compact IC is specifically tailored to maintain system integrity by monitoring the VCC supply voltage and asserting a reset signal whenever VCC drops below a preset threshold. The reset signal remains asserted until the supply voltage returns to proper operating levels and a preset delay time has elapsed. This ensures that the system has adequate time to return to a stable state before resuming operation.

The CAT811LTBI-T3 offers several key features that make it a versatile and reliable choice for power management tasks:

  • Precision Monitoring: With tight threshold accuracy, the device ensures that voltage levels are monitored with precision, minimizing the risk of improper system resets.
  • Low Power Consumption: The low power draw of the CAT811LTBI-T3 helps to conserve energy, making it suitable for power-sensitive applications.
  • Programmable Delay: The reset timeout period can be programmed according to system requirements, allowing for flexibility in different use cases.
  • Manual Reset Input: A manual reset input provides an additional layer of control, allowing for system resets to be initiated as needed.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

The CAT811LTBI-T3 is available in a 5-lead SOT-23 package, making it suitable for space-constrained applications. Its small footprint does not compromise on functionality, offering system designers a compact solution without sacrificing performance.

Whether used in computers, controllers, portable devices, or other digital systems, the CAT811LTBI-T3 from ON Semiconductor provides an effective means of safeguarding system integrity through accurate and reliable voltage supervision.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess