EN
  • EN
  • DE

CAT811LEUS-T

Part No CAT811LEUS-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 4.63V Push-Pull Low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143-4
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 4.7 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.56 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 8 µA
Overvoltage Threshold 4.7 V
Power Dissipation 320 mW
RoHS Non-Compliant
Undervoltage Threshold 4.56 V
Watchdog Timer No
Win Source Part Number 1051255-CAT811LEUS-T
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT811LEUS-T CAD Model

Description

ON Semiconductor CAT811LEUS-T Voltage Supervisor IC

The CAT811LEUS-T is a cutting-edge voltage supervisor integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a crucial component in various applications where precise voltage monitoring is essential for reliable system operation. It is especially suitable for portable and battery-powered equipment due to its low power consumption and compact SOT-23 package.

This voltage supervisor IC provides a cost-effective solution for systems that require a reset signal on power-up and when the supply voltage drops below a predetermined threshold. It features a built-in manual reset input, allowing designers to incorporate a manual reset capability into their systems, adding an extra layer of control and safety.

With a 4.38V threshold voltage, the CAT811LEUS-T ensures that connected devices operate within their safe voltage limits. This threshold accuracy is maintained over temperature and process variations, providing a reliable and consistent performance. The device's open-drain output configuration allows for easy interfacing with other components in the system, and its active-low reset output remains asserted for a minimum of 140ms after the supply voltage has risen above the reset threshold, ensuring a proper system reset.

Another key feature of the CAT811LEUS-T is its low supply current, which is typically 5μA, making it an energy-efficient choice for power-sensitive applications. The device operates over a wide supply voltage range of 1.0V to 5.5V, offering flexibility to work with various power sources and system voltages.

ON Semiconductor has designed the CAT811LEUS-T with industrial-grade reliability in mind, ensuring that it performs consistently across a broad operating temperature range of -40°C to +85°C. Whether used in microprocessor systems, computers, controllers, or other sophisticated electronics, this voltage supervisor IC is an indispensable component for maintaining system integrity and preventing damage due to undesirable voltage conditions.

In summary, the CAT811LEUS-T from ON Semiconductor is a versatile, reliable, and energy-efficient solution for voltage supervision needs in a wide range of electronic applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess