The CAT809STBI-T3 from ON Semiconductor is a highly reliable supervisory circuit designed to monitor power supply and system voltages. This precision device ensures that microprocessors and other system components operate within specified voltage ranges, providing an essential safeguard against power failures or unexpected voltage drops.
Key Features
- Precision Monitoring: With tight accuracy, the CAT809STBI-T3 supervises 3V, 3.3V, and 5V power supplies.
- Reset Timeout: It features a 140 ms minimum reset timeout delay, ensuring adequate time for system recovery.
- Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications.
- Temperature Range: It operates over a wide temperature range of -40°C to +85°C, suitable for various environments.
- Package: The CAT809STBI-T3 comes in a compact SOT-23 package, ideal for space-constrained applications.
Applications
The ON Semiconductor CAT809STBI-T3 is versatile and can be used in a wide range of applications, including:
- Computers and computer peripherals
- Embedded systems
- Portable/battery-powered equipment
- Intelligent instruments
- Industrial controllers
Benefits
Integrating the CAT809STBI-T3 into your system offers numerous benefits:
- Enhanced System Reliability: It provides an additional layer of protection against system failure due to power issues.
- Minimal Power Usage: The low power draw helps extend the life of battery-operated devices.
- Compact Design: The small footprint of the SOT-23 package allows for integration into space-constrained designs without sacrificing performance.
Conclusion
The CAT809STBI-T3 supervisory circuit is a critical component for maintaining system integrity and preventing data loss during power fluctuations. Its precision voltage monitoring and low power consumption make it an excellent choice for a wide array of electronic applications. ON Semiconductor's commitment to quality ensures that this device will provide reliable service throughout its operational life.