EN
  • EN
  • DE

CAT809SEUR-T

Part No CAT809SEUR-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239904-CAT809SEUR-T
Popularity Low
Supply and Demand Status Limited
Family Name CAT809
Introduction Date August 18, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT809SEUR-T CAD Model

Description

ON Semiconductor CAT809SEUR-T Voltage Supervisor

The CAT809SEUR-T from ON Semiconductor is a highly reliable voltage supervisor device designed to maintain system integrity by monitoring the supply voltage of digital systems. It is an essential component for applications requiring precise voltage monitoring to protect sensitive electronic circuits from improper operation at low voltages.

This voltage supervisor operates over a wide voltage range and features a low threshold voltage of 3.08V, making it suitable for 3.3V systems. It is engineered to assert a reset signal whenever the VCC supply voltage falls below the factory-programmed threshold, ensuring that all system components are reset simultaneously and properly upon power-up, power-down, or brown-out conditions.

The CAT809SEUR-T comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device's small footprint allows for easy integration into various designs, from consumer electronics to industrial control systems.

With its built-in hysteresis, the CAT809SEUR-T provides noise immunity and ensures stable operation even in environments with high levels of electrical noise. The device features an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize before normal operation resumes.

Key features of the CAT809SEUR-T include:

  • Precision monitoring of 3.3V power supplies
  • Factory-trimmed threshold voltage for high accuracy
  • Low supply current, ideal for battery-operated equipment
  • Minimum reset pulse width of 140ms
  • Operating temperature range from -40°C to +85°C
  • Built-in hysteresis to reject transient glitches
  • Compact SOT-23 packaging for space-saving designs

The CAT809SEUR-T voltage supervisor is a trusted solution for designers looking to enhance the reliability and performance of their digital systems. Its precision voltage monitoring capabilities and robust feature set make it a versatile choice for a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess