EN
  • EN
  • DE

CAT5419YI10

Part No CAT5419YI10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP DUAL 64TAP I2C 24TSSO / Digital Potentiometer 10k Ohm 2 Circuit 64 Taps Interface 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tube
Product Status Obsolete
Taper Linear
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT5419YI10-ON,ONSONSCAT5419YI10
Standard Package 62
Win Source Part Number 1051234-CAT5419YI10
Ultra Librarian 3D Model Ultra Librarian CAT5419YI10 CAD Model

Description

ON Semiconductor CAT5419YI10 Digital Potentiometer

The ON Semiconductor CAT5419YI10 is a high-performance, digitally programmable potentiometer (digipot) that offers a versatile solution for a wide range of applications requiring precise resistance adjustments. This precision device is designed to operate as a mechanical potentiometer replacement, featuring an I2C interface for digital control. It is ideal for applications such as calibration control, gain adjustment, and signal conditioning in consumer electronics, communication devices, and industrial equipment.

With a resistance range of 10kΩ, the CAT5419YI10 provides a 64-position linear taper that allows for fine adjustment of resistance with a simple digital command. The digipot's non-volatile memory ensures that the last programmed resistance value is retained even after the power is cycled, providing a reliable and stable performance in various operating conditions.

The CAT5419YI10 is available in a compact, lead-free 10-lead MSOP package, which is designed for space-constrained applications. Its low temperature coefficient and wide operating voltage range from 2.7V to 5.5V make it a robust choice for systems that require consistent performance over a broad temperature range.

Key features of the CAT5419YI10 include:

  • 64-position linear taper potentiometer
  • Non-volatile memory for storing the preset resistance value
  • I2C serial interface for digital control
  • Wide operating voltage range (2.7V to 5.5V)
  • Low temperature coefficient for stable operation
  • Compact 10-lead MSOP package for space-saving design
  • Lead-free and RoHS compliant for environmental considerations

Whether you're designing audio equipment, adjusting power supplies, or integrating into automotive electronics, the CAT5419YI10 provides a reliable and easy-to-use solution for digitally controlled resistance adjustments. Its integration into your design will ensure a high level of precision and control, enhancing the overall performance and functionality of your electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess