EN
  • EN
  • DE

CAT5241YI-00-T2

Part No CAT5241YI-00-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 64TP 4CH 20TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 5241YI-00-T2
Standard Package 2,000
Win Source Part Number 1022037-CAT5241YI-00-T2
Ultra Librarian 3D Model Ultra Librarian CAT5241YI-00-T2 CAD Model

Description

ON Semiconductor CAT5241YI-00-T2 Digital Potentiometer

The CAT5241YI-00-T2 from ON Semiconductor is a high-performance digital potentiometer that offers a versatile solution for a wide range of applications requiring variable resistance adjustments. This precision device is designed to effectively replace mechanical potentiometers and trimmers with a digital option that provides enhanced reliability, increased lifespan, and the convenience of electronic control.

Key Features:

  • Dual Potentiometer Design: This component integrates two independent potentiometers in one compact package, making it an ideal choice for applications requiring dual-channel adjustment.
  • 256 Position: Each potentiometer offers 256 resistive taps, allowing for fine-grained control over the resistance settings.
  • Non-Volatile Memory: The device includes non-volatile memory to ensure the resistance settings are retained even when the power is removed, providing stability and consistency in performance.
  • I²C Compatible Interface: The CAT5241YI-00-T2 features an I²C interface for easy communication with microcontrollers, making it simple to integrate into digital systems.
  • Wide Operating Voltage Range: With an operating voltage range of 2.7V to 5.5V, this digital potentiometer is suitable for both 3V and 5V systems.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The CAT5241YI-00-T2 is versatile enough to be used in various applications, including:

  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits in industrial systems
  • Automotive electronics for sensor adjustments
  • Consumer electronics for setting user preferences
  • Telecommunications infrastructure for impedance matching

ON Semiconductor's commitment to quality and innovation is evident in the CAT5241YI-00-T2 digital potentiometer. Its robust design, combined with electronic controllability, makes it an excellent choice for designers and engineers looking to enhance their systems with a reliable and precise variable resistance solution.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess