The CAT5119TBI-10-GT3 is a state-of-the-art digital potentiometer designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance device offers a compact and precise solution for adjusting and controlling voltage levels and signal parameters in various electronic applications.
Key Features
- Resolution: The CAT5119TBI-10-GT3 boasts a 100-tap design, providing fine resolution for precise adjustments.
- Interface: It features a simple up/down interface, which allows for easy increment or decrement of the resistance.
- Resistance Range: This digital potentiometer offers a resistance range of 10kΩ, making it suitable for a wide variety of applications.
- Low Tempco: With a low temperature coefficient, the device ensures stable performance across a range of temperatures.
- Single Supply Operation: It operates from a 2.7V to 5.5V single supply, catering to most common electronic circuits.
- Compact Package: The CAT5119TBI-10-GT3 comes in a small 8-lead TSSOP package, ideal for space-constrained applications.
Applications
The versatility of the CAT5119TBI-10-GT3 makes it an excellent choice for a variety of applications, including:
- Automated adjustments in consumer electronics
- Volume control in audio systems
- Calibration and tuning in communication devices
- Parameter adjustment in medical equipment
- Industrial control systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The CAT5119TBI-10-GT3 is manufactured with the industry's highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and ON Semiconductor's proven track record, this digital potentiometer is an ideal choice for designers looking for a reliable solution to integrate into their electronic projects.