EN
  • EN
  • DE

CAT5114VP2I10GT3

Part No CAT5114VP2I10GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP NV 32TAP U/D 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027748-CAT5114VP2I10GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5114VP2I10GT3 CAD Model

Description

ON Semiconductor CAT5114VP2I10GT3 Digital Potentiometer

The CAT5114VP2I10GT3 is a precision digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer offers a unique combination of performance and reliability, making it an ideal choice for a wide range of applications that require accurate resistance tuning.

The device features a single potentiometer function with 128 positions, allowing for fine adjustment of resistance values. It operates from a 2.5V to 6V power supply, making it suitable for both low-power and standard applications. The CAT5114VP2I10GT3 has a 10kΩ end-to-end resistance value, providing a broad range of adjustability for various circuit designs.

One of the key advantages of this digital potentiometer is its non-volatile memory, which means it retains the last programmed resistance value even after the power is turned off. This is particularly useful in applications where the device must maintain its settings between power cycles, such as in system calibration or user preference settings.

The CAT5114VP2I10GT3 interfaces with digital systems via a simple up/down serial interface, which is compatible with most microcontrollers. This ease of integration makes it an excellent choice for designers looking to add digital control to analog circuits without the complexity of additional interface circuitry.

With its compact SOT-23-8 package, the CAT5114VP2I10GT3 is designed for space-constrained applications. It is commonly used in consumer electronics, industrial control systems, automotive applications, and anywhere precise resistance tuning is necessary.

ON Semiconductor ensures that the CAT5114VP2I10GT3 meets rigorous quality and performance standards. The device is characterized for operation over the full automotive temperature range (-40°C to +125°C), ensuring reliability and stability in a variety of harsh environments.

In summary, the CAT5114VP2I10GT3 digital potentiometer from ON Semiconductor is a versatile, high-performance solution for digitally controlled resistance applications. Its precision, non-volatile memory, and ease of use make it an attractive component for engineers and designers across multiple industries.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess