EN
  • EN
  • DE

CAT5111ZI-00-T3

Part No CAT5111ZI-00-T3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 100TAP 8MSOP / Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-CAT5111ZI-00-T3-488,ONSONSCAT5111ZI-00-T3,2832-CAT5111ZI-00-T3TR,2156-CAT5111ZI-00-T3-OS
Standard Package 3,000
Win Source Part Number 1009255-CAT5111ZI-00-T3
Ultra Librarian 3D Model Ultra Librarian CAT5111ZI-00-T3 CAD Model

Description

ON Semiconductor CAT5111ZI-00-T3 Digital Potentiometer

The CAT5111ZI-00-T3 from ON Semiconductor is a high-quality digital potentiometer that offers a versatile solution for various applications requiring precise resistance adjustments. This digital potentiometer, also known as a digipot, is a part of ON Semiconductor's extensive portfolio of integrated circuits designed to provide innovative solutions to electronic design challenges.

Key Features

  • Resistance Value: The CAT5111ZI-00-T3 offers a resistance value of 100 kΩ, which is suitable for a wide range of applications including calibration, signal conditioning, and gain control.
  • Resolution: This digipot provides a 32-tap point design, which allows for fine-tuning adjustments to the resistance value, enabling precise control over the output.
  • Interface: It features a simple up/down interface that makes it easy to increase or decrease the resistance value, facilitating seamless integration into various electronic systems.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.5V to 6V, making it compatible with many low-voltage applications.
  • Package Type: The CAT5111ZI-00-T3 comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The CAT5111ZI-00-T3 is suitable for use in a variety of applications such as:

  • Automotive systems
  • Consumer electronics
  • Portable devices
  • Medical equipment
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CAT5111ZI-00-T3 is no exception. This digital potentiometer is built to meet high industry standards, ensuring consistent performance and durability for your electronic designs. Whether you're developing a new product or optimizing an existing one, the CAT5111ZI-00-T3 offers a reliable solution for your variable resistance needs.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess