EN
  • EN
  • DE

CAT4107HV4-GT2

Part No CAT4107HV4-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer ON Semiconductor
Win Source Part Number 239817-CAT4107HV4-GT2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4107HV4-GT2 CAD Model

Description

The CAT4107HV4-GT2 from ON Semiconductor is a high-efficiency, constant current LED driver IC designed to provide a simple and reliable solution for driving high-brightness LEDs. This versatile driver IC is ideal for a wide range of applications, including automotive lighting, general illumination, and backlighting for LCD displays.

Key Features

  • Output Current: The CAT4107HV4-GT2 can deliver up to 100 mA of constant current to ensure uniform brightness across LED strings.
  • Voltage Range: With an input voltage range of 4.5V to 24V, this driver IC is compatible with a variety of power supplies and can easily accommodate varying system requirements.
  • Thermal Protection: The device includes over-temperature protection, which automatically reduces the output current when the internal junction temperature exceeds safe operating limits.
  • High Efficiency: The IC's high efficiency helps to minimize power loss and heat generation, thereby extending the life of the LEDs and the overall system.
  • Dimming Capability: It supports both analog and PWM dimming control methods, allowing for precise brightness control to suit different application needs.
  • Package Type: The CAT4107HV4-GT2 comes in a compact 5-lead TSOT-23 package, making it suitable for space-constrained applications.

Applications

The CAT4107HV4-GT2's robust design and flexible features make it suitable for a range of lighting applications, including:

  • Automotive interior and exterior lighting
  • Architectural and decorative lighting
  • LED backlighting for LCD televisions and monitors
  • Portable and battery-powered lighting solutions
  • Signage and channel letters

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the CAT4107HV4-GT2 meets the highest standards of reliability and performance. The device's longevity and robustness make it a smart choice for designers looking for a dependable LED driver solution.

You May Also Be Interested in

Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess