EN
  • EN
  • DE

CAT34C02VP2I-GT3

Part No CAT34C02VP2I-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description CAT34C02 - 2 KBIT I2C EEPROM FOR / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 752568-CAT34C02VP2I-GT3
Ultra Librarian 3D Model Ultra Librarian CAT34C02VP2I-GT3 CAD Model

Description

ON Semiconductor CAT34C02VP2I-GT3

The ON Semiconductor CAT34C02VP2I-GT3 is a high-performance, EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for a variety of applications. This EEPROM chip is designed to provide a reliable non-volatile memory storage that can retain data even when power is turned off. It is an ideal component for use in embedded systems, automotive applications, and a wide range of electronic devices requiring a stable memory to store configuration settings, calibration data, or device state information.

The CAT34C02VP2I-GT3 features a 2-Kb (kilobit) memory size, which is organized as 256 x 8 bits, providing sufficient space for small-scale data storage needs. It operates over a wide voltage range from 1.7V to 5.5V, making it versatile for different circuit designs and ensuring compatibility with both low and high-voltage systems. The device supports the standard I2C serial interface, allowing for easy integration into most microcontroller-based systems and facilitating straightforward communication with other I2C-compatible devices.

One of the key benefits of this EEPROM is its high endurance, with the ability to endure one million write cycles and a data retention period of 100 years. This level of reliability is crucial for applications where data integrity and longevity are paramount. The CAT34C02VP2I-GT3 also supports a fast write cycle time of 5 ms (milliseconds), enabling quick updates to stored data without significant delays.

The device comes in a TDFN-8 package, which is known for its compact footprint and low profile. This makes it a suitable choice for space-constrained applications, as well as for designs where a minimal impact on the overall form factor is desired. Additionally, the CAT34C02VP2I-GT3 is designed to meet the rigorous automotive grade 1 standards, ensuring operation over a broad temperature range from -40°C to +125°C, which is essential for harsh environmental conditions.

In summary, the ON Semiconductor CAT34C02VP2I-GT3 is a versatile, durable, and reliable EEPROM chip that offers a practical solution for various data storage requirements. Its compatibility with I2C interface, high endurance, and automotive-grade robustness make it a top choice for designers and engineers looking for a dependable memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess