The CAT28LV64H13I20T is a robust and reliable electrically erasable programmable read-only memory (EEPROM) module from ON Semiconductor, designed to provide non-volatile memory storage for a wide range of applications. This high-performance EEPROM offers a storage capacity of 64 kilobits and is organized as 8,192 x 8 bits, making it ideal for storing firmware, configuration parameters, or any data that must be preserved through power cycles.
Key Features
- Density: 64 Kbits (8K x 8)
- Operating Voltage: 2.0V to 5.5V, catering to a wide range of applications and compatibility with both low and high-voltage systems.
- Access Time: 150 ns, providing quick read operations that are crucial for time-sensitive tasks.
- Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
- Endurance: 100,000 program/erase cycles, guaranteeing a long operational lifespan.
- Data Retention: 100 years, ensuring that data is preserved for an extended period without the need for power.
- Package: The device comes in a 20-lead thin small outline package (TSOP), providing a compact footprint for space-constrained applications.
Applications
The CAT28LV64H13I20T is versatile and can be used across various sectors, including but not limited to:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Medical equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CAT28LV64H13I20T is no exception. It is manufactured with precision and rigor, ensuring that each unit meets the highest standards of performance and reliability. This EEPROM is a testament to ON Semiconductor's dedication to providing components that system designers and engineers can trust for their critical applications.