EN
  • EN
  • DE

9001BG112

Part No 9001BG112
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECTOR DPST 5A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standard
Circuit DPST-NO/NC
Switch Function On-Off, Off-On
Current Rating (Amps) 5A (AC)
Voltage Rating - AC 600 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556454-9001BG112
Ultra Librarian 3D Model Ultra Librarian 9001BG112 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST 10A 120V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess