EN
  • EN
  • DE

CAT28C64BT13-90

Part No CAT28C64BT13-90
Manufacturer ON Semiconductor
Catalog EEPROM
Description CAT28C64 - 64-KBIT PARALLEL EEPR / EEPROM Memory IC 64Kb (8K x 8) 90 ns 28-TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT28C64BT13-90-488
Standard Package 1
Win Source Part Number 1051145-CAT28C64BT13-90
Ultra Librarian 3D Model Ultra Librarian CAT28C64BT13-90 CAD Model

Description

ON Semiconductor CAT28C64BT13-90 EEPROM

The ON Semiconductor CAT28C64BT13-90 is a high-performance, 64-Kilobit parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed for a wide range of applications that require reliable non-volatile memory storage. With its 8K x 8-bit organization, this EEPROM provides a substantial amount of data storage, making it an ideal choice for system firmware, parameter settings, and data logging tasks.

Key Features

  • Memory Size: 64Kb (8K x 8)
  • Write Cycle Time: Fast programming with a 10 ms write cycle time (typical) for efficient data management and quick updates.
  • Operating Voltage: Wide VCC range of 4.5V to 5.5V, accommodating various system power supplies.
  • Access Time: Fast access time of 90 ns, enabling high-speed read operations which are crucial for performance-critical applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High endurance with 1,000,000 program/erase cycles per byte, providing robust data retention and reliability over the product's lifespan.
  • Data Retention: Long-term data retention of 100 years, ensuring the persistence of stored information over extensive periods.
  • Package: Available in a 32-pin TSOP package, suitable for surface mount technology (SMT) and fitting into compact PCB layouts.

Applications

The CAT28C64BT13-90 is versatile and can be used in a variety of applications, including:

  • Embedded systems and microcontroller-based applications
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the CAT28C64BT13-90 is no exception. It is manufactured to the highest standards, ensuring consistent performance and dependability for critical applications. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration and use of the CAT28C64BT13-90 as seamless as possible for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess