EN
  • EN
  • DE

CAT25C02P

Part No CAT25C02P
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 75 ns
Mounting SMD (SMT)
Case / Package PDIP
Density 2 kb
Frequency 5 MHz
Interface SPI, Serial
Max Frequency 5 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Nominal Supply Current 5 mA
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1051129-CAT25C02P
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C02P CAD Model

Description

The CAT25C02P is a high-performance, serial EEPROM memory device from ON Semiconductor, designed to provide robust storage solutions for a wide range of applications. It offers a convenient and reliable way to store data that must be preserved during power loss or when the power is cycled.

Key Features

  • Memory Size: The device boasts a 2-Kb (256 x 8) memory capacity, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Serial Interface: It utilizes the industry-standard 2-wire I²C serial interface for communication, which allows for easy integration into most microcontroller-based systems.
  • Write Protection: The CAT25C02P features hardware and software write protection, including a write protect pin and write disable instructions for both the entire array or just the status register.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with very low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Wide Voltage Range: The device supports a wide voltage range from 1.8V to 5.5V, providing flexibility for use with various logic levels and power supplies.
  • High Reliability: With a data retention period of over 100 years and a write endurance of 1 million write cycles, the CAT25C02P ensures data stability and longevity.

Applications

The CAT25C02P EEPROM from ON Semiconductor is suited for a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Smart Cards
  • Networking Equipment
  • Medical Devices

Package and Availability

This EEPROM is available in an 8-pin PDIP package, making it easy to handle and solder onto a PCB. The CAT25C02P is supported by ON Semiconductor's commitment to quality and reliability, ensuring that it meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess