The CAT25640VI-GTR from ON Semiconductor is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device that offers a robust storage solution for a wide array of applications. This EEPROM provides 64-Kb (8,192 x 8) memory size, allowing for ample storage for your data retention needs.
Key Features
- Memory Size: 64-Kbit (8 Kbytes)
- Interface: Serial SPI (Serial Peripheral Interface)
- Operating Voltage Range: 1.8V to 5.5V, providing flexibility for various power supply designs
- Write Cycle Time: 5 ms maximum, enabling efficient data management and fast write operations
- Endurance: 1,000,000 program/erase cycles, ensuring reliability and longevity
- Data Retention: 100 years, guaranteeing long-term data preservation
- Temperature Range: Industrial (-40°C to +85°C), suitable for challenging environments
- Packaging: 8-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications
Applications
The CAT25640VI-GTR is designed for versatile applications that require reliable non-volatile memory storage. It is an excellent choice for:
- Industrial controls
- Medical devices
- Automotive systems
- Smart cards
- Portable instruments
- Consumer electronics
Advantages
With its SPI interface, the CAT25640VI-GTR ensures easy integration into existing designs while providing a simple, yet robust communication protocol. The wide operating voltage range and the industrial temperature rating make this EEPROM a versatile choice for a multitude of environments and applications. The high endurance and data retention capabilities of this device make it a reliable choice for critical data storage requirements.
Ordering Information
The CAT25640VI-GTR is available in a tape and reel format, denoted by the suffix "-GTR", which facilitates automated assembly processes, making it suitable for mass production. For detailed ordering and shipping information, please refer to ON Semiconductor's official documentation or contact their sales support team.