EN
  • EN
  • DE

CAT25640VE-GT3E

Part No CAT25640VE-GT3E
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25640
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 914717-CAT25640VE-GT3E
Ultra Librarian 3D Model Ultra Librarian CAT25640VE-GT3E CAD Model

Description

ON Semiconductor's CAT25640VE-GT3E EEPROM

Introducing the CAT25640VE-GT3E, a robust and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor, a leading force in the semiconductor industry. This high-performance integrated circuit is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed, making it an ideal choice for a wide range of applications that require frequent or on-the-fly data updates.

Key Features

  • Memory Size: The CAT25640VE-GT3E offers 64-Kb of memory, providing ample space for your data storage needs.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer and simple integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating on a supply voltage range of 2.5V to 5.5V, this EEPROM is versatile and can be used in various power environments.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data writes and efficient performance for applications that demand rapid data updates.
  • Endurance: The device is rated for a high endurance of 1,000,000 write cycles, ensuring a long operational life even in systems that frequently modify stored data.
  • Data Retention: With a data retention period of over 100 years, the CAT25640VE-GT3E is designed to keep your data safe and accessible over a century.
  • Temperature Range: It operates across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The EEPROM comes in an 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications.

Applications

The CAT25640VE-GT3E is a versatile memory component that can be used in various applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Smart meters
  • Networking equipment

ON Semiconductor's commitment to quality and reliability is reflected in the CAT25640VE-GT3E EEPROM, which is designed to meet the needs of developers and engineers looking for a durable and efficient non-volatile memory solution. Whether you're working on a sophisticated industrial automation system or a compact consumer gadget, the CAT25640VE-GT3E is engineered to help you keep your critical data secure and accessible.

You May Also Be Interested in

Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess