The CAT25640VE-GT3 is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This EEPROM boasts a 64-Kb (8 K x 8) memory size, making it suitable for storing user configuration parameters, device serial numbers, calibration data, and small application firmware updates.
Key Features
- Memory Size: 64-Kbit (8 K x 8) ensures ample storage for various data types.
- Interface: The device supports a standard SPI (Serial Peripheral Interface) bus with clock frequencies up to 20 MHz, enabling fast data transfer rates.
- Supply Voltage: It operates over a wide supply voltage range from 1.8V to 5.5V, accommodating various system power requirements.
- Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for quick data updates and minimal system downtime.
- Endurance: High endurance with 1,000,000 program/erase cycles guarantees long-term reliability of data retention.
- Data Retention: Data retention is rated for a minimum of 100 years, ensuring the persistence of stored information over an extended period.
- Temperature Range: The device is operational over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
- Package: Available in a compact 8-lead TSSOP package, it is ideal for space-constrained applications.
Applications
The CAT25640VE-GT3 is versatile and can be used in a variety of sectors including:
- Industrial and Automation Control Systems
- Consumer Electronics
- Automotive Systems
- Healthcare Devices
- Smart Cards and Identification Systems
With its robust design and reliable performance, the CAT25640VE-GT3 from ON Semiconductor is an excellent choice for designers looking for a non-volatile memory solution that is both durable and efficient across various applications.