EN
  • EN
  • DE

CAT25320VE-GC

Part No CAT25320VE-GC
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 32KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25320
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865791-CAT25320VE-GC
Ultra Librarian 3D Model Ultra Librarian CAT25320VE-GC CAD Model

Description

Introducing the CAT25320VE-GC EEPROM from ON Semiconductor

The CAT25320VE-GC is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the reputable manufacturer, ON Semiconductor. This component is designed to provide reliable data storage for a wide range of applications, making it an essential part of modern electronic systems.

Key Features

  • Storage Capacity: The CAT25320VE-GC offers a substantial 32-kilobit storage capacity, which is ideal for storing configurations, user settings, and small amounts of data that need to be preserved across power cycles.
  • Interface: It utilizes the standard SPI (Serial Peripheral Interface) protocol, which ensures high-speed data transfer and compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage Range: The device operates over a broad voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Write Cycle Durability: With a robust endurance of 1 million write cycles per byte, the CAT25320VE-GC ensures long-term reliability of data retention over the device's lifespan.
  • Data Retention: It boasts a data retention period of 100 years, providing the assurance that data will remain intact over an extended period without power.
  • Package: The device comes in a green-compliant, 8-pin TSSOP package, making it environmentally friendly and suitable for space-constrained applications.

Applications

The versatile nature of the CAT25320VE-GC EEPROM makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Healthcare devices
  • Smart metering
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT25320VE-GC is no exception. It is manufactured to meet the high standards expected from industrial and consumer electronics, ensuring that your applications run smoothly and reliably.

Whether you are designing a sophisticated industrial control system or a compact consumer electronic device, the CAT25320VE-GC from ON Semiconductor is the ideal choice for your non-volatile memory needs. Its combination of capacity, speed, reliability, and environmental compliance makes it a top contender in the EEPROM market.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2927 $58.3416
20+ $5.9841 $119.6820
30+ $5.7969 $173.9070
42+ $5.6098 $235.6116
54+ $5.4227 $292.8258
72+ $4.8614 $350.0208
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess