EN
  • EN
  • DE

CAT25080VE-GT3

Part No CAT25080VE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description CAT25080 - 8-KBIT SPI SERIAL EEP / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1051125-CAT25080VE-GT3
Ultra Librarian 3D Model Ultra Librarian CAT25080VE-GT3 CAD Model

Description

ON Semiconductor CAT25080VE-GT3 EEPROM

The CAT25080VE-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ON Semiconductor. It offers a robust storage solution for a wide range of applications, including consumer electronics, automotive, industrial, and medical devices. This particular EEPROM is designed to retain data integrity and provide reliable operation even under harsh conditions.

Key Features:

  • Memory Size: The CAT25080VE-GT3 comes with 8 Kbits of memory, which is ideal for storing configuration settings, calibration data, or small application parameters.
  • Interface: It features a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer with easy interfacing to most microcontrollers.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, making it versatile for various circuit designs and power requirements.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data updates and minimal delay in operations.
  • Endurance: The EEPROM offers an impressive endurance of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
  • Data Retention: It guarantees data retention for a minimum of 100 years, providing a stable and reliable storage solution over extensive periods.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, allowing for use in environments with extreme temperature variations.
  • Packaging: The CAT25080VE-GT3 is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications:

The versatility of the CAT25080VE-GT3 makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Automotive systems for storing non-volatile data
  • Portable devices where power efficiency is critical
  • Industrial control systems requiring robust memory solutions
  • Medical equipment where data integrity is paramount

ON Semiconductor's commitment to quality ensures that the CAT25080VE-GT3 EEPROM meets the highest standards of reliability and performance, making it a trusted choice for designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess