EN
  • EN
  • DE

CAT24C44VI

Part No CAT24C44VI
Manufacturer ON Semiconductor
Catalog SRAM
Description IC NVSRAM 256BIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256b (16 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1027651-CAT24C44VI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24C44VI CAD Model

Description

ON Semiconductor CAT24C44VI EEPROM

The ON Semiconductor CAT24C44VI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This device features a 4-Kbit memory capacity with a fast I2C interface for seamless integration into various electronic systems.

The CAT24C44VI is designed for optimal reliability and endurance, providing a stable platform for data storage that can withstand the rigors of industrial, automotive, and consumer electronics. With its wide voltage range of 2.5V to 5.5V, it ensures compatibility with a variety of microcontrollers and digital systems, making it a versatile choice for designers.

One of the key advantages of the CAT24C44VI is its low-power consumption, which is critical for battery-powered devices. It also supports a bidirectional data transfer protocol, allowing for efficient read and write operations. The device is capable of a write cycle time of 5ms, ensuring quick data storage and minimal delay in system performance.

The CAT24C44VI comes in an industry-standard 8-pin SOIC package, which is widely accepted and easy to integrate into PCB designs. Its small form factor makes it an excellent choice for space-constrained applications where board real estate is at a premium.

For data security, the CAT24C44VI features write protection mechanisms, including hardware and software write protect options. This ensures that critical data is safeguarded against unintentional alterations, providing peace of mind for applications where data integrity is paramount.

In summary, the ON Semiconductor CAT24C44VI EEPROM is a highly reliable and efficient memory solution that combines a small footprint with high endurance and low power consumption. Its versatile voltage range and fast data transfer capabilities make it ideal for a multitude of applications requiring non-volatile memory storage.

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess