EN
  • EN
  • DE

CAT24C44VI-T3

Part No CAT24C44VI-T3
Manufacturer ON Semiconductor
Catalog SRAM
Description IC NVSRAM 256BIT 1MHZ 8SOIC / NVRAM NVSRAM Serial 256bit 5V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256b (16 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 88829-CAT24C44VI-T3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CAT24C44
Introduction Date July 22, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT24C44VI-T3 CAD Model

Description

ON Semiconductor CAT24C44VI-T3 EEPROM

The CAT24C44VI-T3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This memory device comes in a compact SOIC-8 package, making it suitable for space-constrained applications while offering a substantial 4-Kbit (512 x 8) storage capacity.

Designed to support a voltage range of 2.5V to 5.5V, the CAT24C44VI-T3 is versatile for use in various electronic circuits and products. Its low-power consumption makes it an ideal choice for battery-operated devices, ensuring minimal impact on the overall energy consumption of the system it is integrated into.

One of the key features of this EEPROM is its fast write cycle times, which can be as low as 5 ms, allowing for quick and efficient data storage. Additionally, the CAT24C44VI-T3 is capable of enduring a minimum of one million write cycles, ensuring data integrity and the longevity of the memory. Its data retention is rated for over 100 years, providing a stable and reliable storage solution over an extended period.

The CAT24C44VI-T3 supports the standard I²C serial interface, enabling easy integration into existing designs without the need for complex wiring or additional components. The bidirectional data transfer protocol simplifies communication with microcontrollers and other digital systems, making it a flexible choice for designers and engineers.

ON Semiconductor has equipped this EEPROM with hardware and software write protection features, including a Write Protect pin (WP) and write enable latch. These features prevent accidental data alteration, ensuring that stored information remains safe and uncorrupted.

In summary, the CAT24C44VI-T3 from ON Semiconductor is a robust and reliable EEPROM solution that offers a blend of high storage capacity, low power consumption, and advanced data protection features. Its compatibility with the I²C bus interface and endurance to multiple write cycles make it a top choice for a diverse array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

You May Also Be Interested in

Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess