EN
  • EN
  • DE

CAT24C21JI

Part No CAT24C21JI
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-I2C 1K-bit 128 x 8 3.3V/5V 8-Pin SOIC N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239581-CAT24C21JI
Popularity Low
Supply and Demand Status Limited
Family Name CAT24C21
Introduction Date September 11, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT24C21JI CAD Model

Description

ON Semiconductor CAT24C21JI EEPROM

The CAT24C21JI is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. It is designed to provide a reliable and efficient non-volatile data storage solution for a wide range of applications. The device utilizes the standard I²C bus interface, making it easy to integrate into any system requiring a dependable memory component.

With a storage capacity of 2-Kb, the CAT24C21JI is well-suited for storing configuration settings, calibration data, or small amounts of information that need to be preserved between power cycles. The EEPROM is organized as 256 x 8 bits, which allows for flexible data management and access.

One of the key features of the CAT24C21JI is its low-power consumption, making it an ideal choice for power-sensitive applications. It operates over a wide voltage range of 2.5V to 5.5V, providing compatibility with both 3.3V and 5V systems. This versatility ensures that the EEPROM can be used in various environments, from battery-operated devices to industrial control systems.

The CAT24C21JI offers a robust data retention period, typically maintaining data integrity for over 100 years. Additionally, the device supports a high write endurance, capable of withstanding at least one million write cycles. This level of durability ensures that the EEPROM can reliably store data for the lifetime of most applications.

ON Semiconductor has equipped the CAT24C21JI with a write protect pin, which can be used to prevent inadvertent writes to the memory array. This feature is particularly useful in applications where data integrity is of utmost importance, and accidental modifications must be avoided.

The device is available in a standard 8-pin PDIP package, which is easy to handle and compatible with common PCB layouts. The CAT24C21JI is also characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh conditions.

In summary, the ON Semiconductor CAT24C21JI EEPROM offers a reliable, low-power, and versatile memory solution that is well-suited for a variety of applications requiring non-volatile storage. Its robust feature set ensures that it can meet the demands of both simple and complex memory storage needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess