ON Semiconductor CAT24AC128WI EEPROM
The CAT24AC128WI is a highly reliable and robust EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by ON Semiconductor, a leader in energy-efficient innovations. This memory component offers a substantial 128-kilobit capacity, making it an ideal solution for a wide range of applications that require non-volatile memory storage.
Key Features:
- Memory Size: 128 Kbits of storage capacity, ensuring ample space for firmware storage, device configuration, or data logging.
- Interface: I²C (Inter-Integrated Circuit) serial interface, which is widely used and accepted, allowing for easy integration into existing systems.
- Speed: Supports standard and fast I²C protocol data transfer rates, facilitating quick and efficient data handling.
- Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling swift updates to stored data.
- Operating Voltage Range: Versatile operating voltage range from 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
- Packaging: Available in a standard 8-pin SOIC package, which is compatible with common PCB layouts.
Applications:
The CAT24AC128WI is designed to meet the demands of a variety of applications. It is particularly well-suited for:
- Consumer electronics, such as smart appliances and wearable devices
- Industrial control systems, where long-term data retention is crucial
- Automotive systems, which require robust and durable memory solutions
- Medical devices, where precision and reliability are paramount
- Communication equipment, including modems and routers
ON Semiconductor's CAT24AC128WI EEPROM stands out for its combination of high-capacity storage, fast data access, and wide operating conditions, making it a top choice for designers and engineers seeking a reliable and versatile non-volatile memory solution.