ON Semiconductor CAT24AA08TDI-GT3 EEPROM
The CAT24AA08TDI-GT3 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed to provide reliable data storage and retrieval in a wide range of applications. This EEPROM device offers a generous 8-Kb (8,192 bits) memory capacity, making it suitable for storing configuration settings, device parameters, and small amounts of data that need to be preserved during power loss.
Key Features
- Memory Size: 8-Kb (1,024 x 8 bits)
- Interface: I2C (Two-Wire Serial Interface), supporting standard and fast modes
- Supply Voltage: 1.7V to 5.5V, accommodating a wide range of applications
- Write Cycle Time: 5 ms (max), enabling rapid data storage
- Endurance: 1,000,000 program/erase cycles, ensuring long-term reliability
- Data Retention: 100 years, providing dependable data preservation over time
- Package: 8-pin TDFN, offering a compact footprint for space-constrained designs
Applications
The CAT24AA08TDI-GT3 is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Smart Cards
Advantages
With its low-power consumption and wide voltage range, the CAT24AA08TDI-GT3 is an excellent choice for battery-operated and portable devices. The device's robust endurance and data retention capabilities ensure that critical data remains safe and accessible over extended periods. Additionally, the I2C interface facilitates easy integration into existing designs, allowing for seamless communication with microcontrollers and other digital systems.
Ordering Information
The CAT24AA08TDI-GT3 is available in an 8-pin TDFN package and is fully RoHS-compliant. For ordering, please refer to the part number CAT24AA08TDI-GT3 when contacting ON Semiconductor or authorized distributors. Technical documentation, including datasheets and support materials, is available to assist with design-in and product utilization.