EN
  • EN
  • DE

CAT130019SWI-GT3

Part No CAT130019SWI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1KBIT 2.85V 8SOIC / Processor Supervisor 2.93V 1 Active Low/CMOS/Push-Pull 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771155-CAT130019SWI-GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT13001
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT130019SWI-GT3 CAD Model

Description

ON Semiconductor CAT130019SWI-GT3 Voltage Reference

The CAT130019SWI-GT3 is a high-performance, precision voltage reference from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to offer a stable and precise reference voltage for a wide array of applications, including data converters, power supplies, and general analog circuits that require a stable reference point.

With an output voltage of 1.9V, the CAT130019SWI-GT3 provides a solid foundation for systems that demand a low-voltage reference. Its precision is characterized by an initial accuracy of ±0.5%, ensuring that the voltage reference remains consistent and reliable over time. This level of accuracy is particularly beneficial for sensitive electronic applications where voltage stability is critical to performance.

The device operates over a wide current range from 50 µA to 10 mA, offering flexibility for different circuit designs and power constraints. Additionally, the CAT130019SWI-GT3 boasts a low temperature coefficient, typically 100 ppm/°C, which minimizes the variation in output voltage with changes in temperature. This feature is crucial for applications that operate under varying environmental conditions and require a stable voltage regardless of external temperature fluctuations.

The CAT130019SWI-GT3 is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its small size does not compromise its performance, as it includes short-circuit protection and is designed for long-term stability. This voltage reference also features a low dropout voltage, ensuring that it maintains accurate output even with minimal input-to-output differential.

ON Semiconductor's commitment to quality and reliability is evident in the CAT130019SWI-GT3. It is designed to meet the stringent requirements of industrial and automotive applications, providing designers with a robust voltage reference solution. Whether for precision instrumentation, portable devices, or automotive electronics, the CAT130019SWI-GT3 is an excellent choice for ensuring accurate and stable voltage in a variety of electronic systems.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess