EN
  • EN
  • DE

CAT1163WI-25

Part No CAT1163WI-25
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description CAT1163 - SUPERVISORY CIRCUIT WI / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.55V, 2.7V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1163
Standard Package 417 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576176-CAT1163WI-25
Ultra Librarian 3D Model Ultra Librarian CAT1163WI-25 CAD Model

Description

Introducing the CAT1163WI-25 from ON Semiconductor

The CAT1163WI-25 is a high-performance, serially accessible digital memory component produced by the renowned ON Semiconductor. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device is designed to provide a reliable and efficient storage solution for a wide array of electronic applications, particularly where low-power and high-endurance are essential requirements.

Key Features

  • Memory Size: The CAT1163WI-25 boasts a 16-Kb memory size, which is organized as 2,048 x 8 bits. This capacity is ideal for storing configuration parameters, device settings, and small amounts of data that need to be preserved between power cycles.
  • Write Cycle Time: Featuring a fast write cycle time of 5 ms typical, this device ensures quick data storage, which is crucial for applications that require frequent updates to stored data.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 6.0V, making it versatile for use in various circuit designs and compatible with both 3V and 5V systems.
  • Endurance: It has an impressive data retention specification, with the ability to retain data for over 100 years and endure a minimum of one million write cycles per byte, ensuring data integrity over an extended period.
  • Interface: Communication with the CAT1163WI-25 is facilitated through a two-wire serial interface, which is compatible with the I²C (Inter-Integrated Circuit) protocol, allowing for easy integration into most microcontroller-based systems.
  • Temperature Range: Designed to operate in industrial temperature ranges, the CAT1163WI-25 functions reliably between -40°C to +85°C, making it suitable for harsh environments.

Applications

The CAT1163WI-25 is a versatile component that finds its place in various applications, such as:

  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive systems
  • Telecommunications infrastructure

With its compact packaging and low-power consumption, the CAT1163WI-25 from ON Semiconductor is an excellent choice for designers looking to enhance their systems with a reliable non-volatile memory solution. Its robustness and compatibility with standard serial communication protocols make it a go-to option for a multitude of applications requiring efficient and persistent data storage.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2248 $61.2400
115+ $1.0050 $115.5750
180+ $0.9736 $175.2480
250+ $0.9422 $235.5500
320+ $0.9108 $291.4560
425+ $0.8166 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess